EN
  • EN
  • DE

DSPIC33EP32GS202-E/SS

Part No DSPIC33EP32GS202-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP32GS202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319139-DSPIC33EP32GS202-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS202-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP32GS202-E/SS

The DSPIC33EP32GS202-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the added benefits of a digital signal processor. This powerful hybrid is ideal for applications that require advanced algorithms and processing power, such as motor control, power supplies, and embedded control applications.

Key Features

  • Digital Signal Processing: The core of the DSPIC33EP32GS202-E/SS is designed for high-speed numeric calculations, making it perfect for signal processing tasks.
  • Memory: It comes with 32KB of Flash memory and 4KB of RAM, providing sufficient space for complex programs and data buffering.
  • High-Speed ADC: A built-in 10-bit Analog-to-Digital Converter (ADC) allows for precise data acquisition, essential for real-time control systems.
  • Flexible Communication: Multiple communication interfaces are available, including I2C, SPI, and UART, enabling easy integration with a variety of peripherals and other microcontrollers.
  • Robust Timers and PWM: Enhanced timers and up to 9 flexible PWM outputs support sophisticated timing operations and pulse-width modulation for accurate control tasks.

Advanced Control Capabilities

The DSPIC33EP32GS202-E/SS is tailored for control applications. It features a high-speed PWM module with a resolution as low as 250ps, which is ideal for precise motor control and power conversion applications. The DSC also includes a Quadrature Encoder Interface for high-resolution position sensing in motion control systems.

Enhanced Peripheral Pin Select (PPS)

Microchip's Enhanced Peripheral Pin Select feature allows designers to remap digital I/O to optimize board layout and to simplify PCB design, which can significantly reduce development time and costs.

Package and Temperature Range

The device comes in a space-saving 28-pin SSOP package, making it suitable for compact designs. It operates within an extended industrial temperature range, ensuring reliable performance in challenging environments.

Development Support

Microchip provides comprehensive development tools for the DSPIC33EP32GS202-E/SS, including MPLAB X Integrated Development Environment (IDE) and a range of development boards. These tools simplify the development process, from initial prototyping to final production.

With its blend of microcontroller versatility and DSP performance, the DSPIC33EP32GS202-E/SS from Microchip Technology is a powerful solution for your advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6901 $51.2109
22+ $4.6688 $102.7136
34+ $4.5229 $153.7786
46+ $4.3770 $201.3420
60+ $4.2311 $253.8660
80+ $3.7934 $303.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess