EN
  • EN
  • DE
  • IT

TC6501P085VCTTR

Part No TC6501P085VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 85DEGC ACT LO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 17µA
Temperature Range - Operating -55°C ~ 135°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC650
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749822-TC6501P085VCTTR
Ultra Librarian 3D Model Ultra Librarian TC6501P085VCTTR CAD Model

Description

The TC6501P085VCTTR is a high-performance, precision temperature sensor from the renowned manufacturer Microchip Technology. This advanced sensor is designed to provide accurate temperature readings with a minimal footprint, making it an ideal solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The TC6501P085VCTTR offers exceptional temperature sensing accuracy, ensuring reliable performance for critical applications.
  • Low Power Consumption: Designed for efficiency, this sensor operates with very low power requirements, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: With the capability to operate over a broad temperature range, this sensor can be deployed in environments with extreme temperature conditions.
  • Small Package Size: The compact SOT-23-5 package allows for easy integration into space-constrained designs without compromising on functionality.
  • Linear Output: The sensor provides a linear output that correlates with the measured temperature, simplifying the interface with microcontrollers and analog-to-digital converters.
  • Supply Voltage Range: It supports a supply voltage range that accommodates various system designs and requirements.

Applications

The TC6501P085VCTTR temperature sensor is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Environmental monitoring systems
  • Portable consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • PC hardware monitoring

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The TC6501P085VCTTR is built to the highest standards and is backed by Microchip's comprehensive technical support and documentation. Engineers and designers can rely on this temperature sensor to deliver consistent performance and accuracy over its operational lifespan.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4842 $52.1682
50+ $2.0383 $101.9150
76+ $1.9746 $150.0696
105+ $1.9109 $200.6445
136+ $1.8472 $251.2192
182+ $1.6562 $301.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess