EN
  • EN
  • DE

TC55RP5002ECB723

Part No TC55RP5002ECB723
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039302-TC55RP5002ECB723
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP5002ECB723 CAD Model

Description

The TC55RP5002ECB723 is a precision, low-power operational amplifier brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier, often referred to as an op-amp, is part of Microchip's extensive range of analog devices, designed to cater to a wide array of applications across various industries.

Key Features:

  • Low Power Consumption: The TC55RP5002ECB723 is optimized for low-power applications, making it an ideal choice for battery-powered devices and energy-saving equipment.
  • High Precision: Precision amplification is critical in many applications, and this op-amp delivers with its high accuracy and stability.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing designers with flexibility in various operating conditions and system designs.
  • Extended Temperature Range: The device is capable of operating in extended temperature ranges, ensuring reliability and performance in harsh environments.

Applications:

The versatility of the TC55RP5002ECB723 allows it to be utilized in multiple applications, including:

  • Portable and battery-operated devices
  • Sensor interfaces and signal conditioning
  • Data acquisition systems
  • Medical devices
  • Automotive control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the TC55RP5002ECB723 is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. With Microchip's global customer support and technical assistance, customers can integrate this op-amp into their designs with confidence.

Environmental Compliance:

In alignment with modern environmental standards, the TC55RP5002ECB723 adheres to industry certifications and environmental compliance, reflecting Microchip Technology's dedication to sustainability and eco-friendly practices.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess