Microchip Technology TC55RP3002ECB713
The TC55RP3002ECB713 is a precision voltage reference from Microchip Technology, renowned for its stability and accuracy. This component is designed to offer a reliable voltage reference for various applications, including data converters, portable instrumentation, and battery-powered devices.
Featuring a low dropout voltage and a small ceramic package, the TC55RP3002ECB713 is perfect for space-constrained applications. It provides a fixed output voltage of 3.00V, with an impressive initial accuracy of ±0.2%. Its low operational quiescent current of 5µA (typical) makes it an energy-efficient choice for power-sensitive designs.
The TC55RP3002ECB713 also boasts an excellent temperature coefficient, typically 20ppm/°C, ensuring minimal deviation in output voltage over the entire industrial temperature range (-40°C to +125°C). This ensures reliable performance even under varying environmental conditions.
This voltage reference comes in a convenient SOT-23-3 package, which not only saves space but also offers a robust solution for PCB mounting. The combination of high accuracy, low power consumption, and small footprint makes the TC55RP3002ECB713 an ideal choice for high-performance applications that require a stable voltage reference.
Key features of the TC55RP3002ECB713 include:
- Fixed Output Voltage: 3.00V
- Initial Accuracy: ±0.2%
- Low Quiescent Current: 5µA (typical)
- Temperature Coefficient: 20ppm/°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23-3
Whether you're designing precision analog circuits, portable devices, or any other application requiring a stable voltage reference, the TC55RP3002ECB713 from Microchip Technology is an excellent choice that combines performance, reliability, and compact design.