EN
  • EN
  • DE

TC54VN7702ECT713

Part No TC54VN7702ECT713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC Volt Det 7.7V Nch Od SOT23A-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Voltages Monitored 1
Packaging Tape & Reel (TR)
Reset Active Low
RoHS Non-Compliant
Threshold Voltage 7.7 V
Type Simple Reset/Power-On Reset
Win Source Part Number 1098260-TC54VN7702ECT713
Categories PMIC - Supervisors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN7702ECT713 CAD Model

Description

Microchip Technology TC54VN7702ECT713 Voltage Detector

The Microchip Technology TC54VN7702ECT713 is a highly precise voltage detector designed for the management of power supplies in electronic equipment. This compact, efficient component is essential for systems that require reliable monitoring of voltage levels to ensure proper operation and to protect sensitive electronics from damage due to unstable or inappropriate power conditions.

The TC54VN7702ECT713 is part of the TC54 series and is characterized by its low power consumption and small form factor, making it an ideal choice for portable and battery-powered applications. It operates over a wide voltage range and has a threshold voltage of 2.7V, which is suitable for monitoring standard logic levels and battery voltages in a variety of applications.

Key features of the TC54VN7702ECT713 include:

  • High Accuracy: The device offers a precise voltage threshold, ensuring accurate monitoring and control of the power supply.
  • Low Power Consumption: With its minimal power requirements, the voltage detector helps to extend battery life in portable devices.
  • Compact SOT-23 Packaging: Its small size allows for easy integration into space-constrained designs without sacrificing performance.
  • Open Drain Output: The open drain output configuration provides flexibility in interfacing with other components of the system, allowing for a simple connection to a microcontroller or other logic devices.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature range, making it suitable for industrial and automotive applications.

This voltage detector is particularly useful in applications such as power supply monitoring, battery management, and system reset functions. Its high level of integration and ease of use make it an excellent choice for designers looking to add reliable voltage detection to their circuits without adding significant complexity or power overhead.

With its robust design and Microchip's commitment to quality, the TC54VN7702ECT713 is a reliable component that offers peace of mind for engineers and technicians working on critical power management tasks in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess