Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 13A, 13A
Input Type Inverting
Rise and Fall Time 30ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 212622-TC4451VPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4451VPA CAD Model

Description

Microchip Technology's TC4451VPA - High-Speed MOSFET Driver

The TC4451VPA from Microchip Technology is a robust, high-speed MOSFET driver designed to accommodate a wide range of power applications. This driver is particularly suitable for driving large power MOSFETs and IGBTs that operate at high speeds. The device can deliver peak output currents of up to 12A, making it an excellent choice for high-current driving requirements.

The TC4451VPA operates with an input supply voltage ranging from 4.5V to 18V, providing a versatile solution for various circuit designs. Its high peak current capability and wide operating voltage range make it suitable for a diverse array of applications, from DC-DC converters to motor control systems.

One of the key features of the TC4451VPA is its high-speed performance. With propagation delays of typically 55ns, this driver ensures swift and efficient switching, which is critical for reducing power losses and improving the overall efficiency of the power system. Additionally, the device features matched rise and fall times, which helps to minimize switching transients and reduces electromagnetic interference (EMI).

Designed with protection in mind, the TC4451VPA incorporates an under-voltage lockout (UVLO) feature that ensures the device operates only when the supply voltage is within an acceptable range. This prevents malfunction or damage to the MOSFET or IGBT due to insufficient gate voltage. Moreover, the driver comes in an 8-pin PDIP package, offering a compact solution for space-constrained applications.

The TC4451VPA is also latch-up resistant up to 1.5A, which enhances its reliability and robustness in adverse conditions. Its input can be driven with either logic-level (TTL/CMOS) signals or pulse-width modulation (PWM) signals, providing flexibility in control methods. With its impressive current handling capability and fast switching speeds, the TC4451VPA is an ideal choice for driving high-power and high-speed MOSFETs and IGBTs in a variety of industrial, automotive, and consumer applications.

Overall, the TC4451VPA MOSFET driver from Microchip Technology stands out as a high-performance, reliable, and versatile component that can significantly improve the operation of power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.8767
ECAD model for MCP14A0155-E/SN
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTAZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention