EN
  • EN
  • DE

TC427EOA

Part No TC427EOA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 30ns, 30ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1105871-TC427EOA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC427EOA CAD Model

Description

The Microchip Technology TC427EOA is a high-performance, dual non-inverting power MOSFET driver designed for demanding applications requiring fast and efficient power switching. It is an integral component for a wide range of products, from consumer electronics to industrial automation systems.

Key Features:

  • High Peak Output Current: Capable of delivering a peak output current of 1.5A per channel, the TC427EOA is suitable for driving large capacitive loads with swift rise and fall times, ensuring minimal switching losses.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, making it versatile for use in various circuit configurations and compatible with standard logic families.
  • High-Speed Operation: With propagation delay times of typically 55ns, the TC427EOA is optimized for high-frequency applications, allowing for rapid switching of power MOSFETs and IGBTs.
  • Low Shoot-Through/Cross-Conduction: The driver incorporates matched rise and fall times to minimize the occurrence of shoot-through, enhancing the reliability and efficiency of the system.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, which can be critical in high-power and high-temperature environments.
  • Latch-Up Protected: The TC427EOA is designed to withstand up to 500mA of reverse current, providing robustness against latch-up events.

Applications:

Due to its robust performance characteristics, the TC427EOA is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Robotics and Automated Systems
  • High-Speed Line Drivers
  • Pulse Generators

Package and Quality:

The TC427EOA is offered in an 8-pin SOIC package, providing a compact solution that is easy to integrate into PCB designs. Microchip Technology's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

With its combination of speed, power, and protection features, the Microchip Technology TC427EOA dual high-speed power MOSFET driver is an essential component for engineers looking to optimize their power management systems.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6797 $50.9143
46+ $2.1987 $101.1402
71+ $2.1300 $151.2300
98+ $2.0613 $202.0074
126+ $1.9926 $251.0676
168+ $1.7865 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess