Microchip Technology TC426CPA Dual High-Speed Power MOSFET Drivers
The TC426CPA from Microchip Technology is a high-performance, dual non-inverting power MOSFET driver designed for demanding applications that require efficient and reliable operation. With its ability to deliver high peak output currents up to 1.5A per channel, this driver is ideal for driving capacitive loads such as the gates of power MOSFETs, offering the speed and power necessary for a wide range of power conversion and control applications.
Key Features:
- High Peak Output Current: Capable of delivering up to 1.5A per channel, making it suitable for driving large capacitive loads.
- Wide Operating Range: The TC426CPA operates over a broad voltage range of 4.5V to 18V, providing versatility for different system voltages.
- High-Speed Operation: Fast rise and fall times of 25ns and 20ns respectively, enabling quick switching for improved efficiency.
- Low Shoot-Through/Cross-Conduction: Proprietary circuit design minimizes the current that flows through both the high-side and low-side MOSFETs simultaneously.
- Thermal Protection: Features an over-temperature shutdown mechanism that protects the device under extreme operating conditions.
- Latch-Up Protected: Withstands up to 500mA of reverse current, ensuring device integrity during abnormal conditions.
- Matched Rise and Fall Times: Provides balanced switching characteristics for improved performance.
- Pin-Compatible Family: The TC426CPA is part of a pin-compatible series, allowing for easy scalability and design flexibility.
Applications:
The TC426CPA is suitable for a variety of applications including:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Control Circuits
- Class D Switching Amplifiers
- Pulse Transformer Drive
- Line Drivers
With its robust design and high-speed performance, the Microchip Technology TC426CPA is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its dual-channel configuration and high current capability make it a versatile component for a wide range of power-driven applications.