EN
  • EN
  • DE

TC2014-2.5VCTTR

Part No TC2014-2.5VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, 150 mA CMOS LDOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264475-TC2014-2.5VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC2014-2.5VCTTR CAD Model

Description

The TC2014-2.5VCTTR is a high-performance, fixed output voltage regulator from Microchip Technology, designed to deliver a stable 2.5V with high accuracy. This regulator is part of Microchip's TC2014 series, which is renowned for its low dropout voltage and low quiescent current, making it an excellent choice for battery-operated devices and other low-power applications.

Key Features

  • Output Voltage: Fixed 2.5V output to power a variety of low-voltage ICs.
  • High Accuracy: Ensures a stable voltage supply with minimal deviation, ideal for sensitive electronic components.
  • Low Dropout Voltage: Operates efficiently with a small difference between the input and output voltage, reducing power loss and improving efficiency.
  • Low Quiescent Current: Consumes minimal idle current, extending battery life in portable devices.
  • Thermal Overload Protection: Built-in safety feature that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: Protects the device and the circuitry from damage due to short circuits.
  • Stable with Ceramic Output Capacitors: Designed to work reliably with low-cost ceramic capacitors, reducing the overall cost of the design.

Applications

The TC2014-2.5VCTTR is suitable for a wide range of applications where power efficiency and space constraints are critical. These include but are not limited to:

  • Portable electronics such as PDAs, GPS devices, and mobile phones
  • Battery-powered devices
  • Peripheral power supplies
  • Microcontroller power supplies
  • Reference voltage sources

With its compact SOT-23A packaging, the TC2014-2.5VCTTR is an excellent choice for space-constrained applications while providing the reliability and performance expected from Microchip Technology. This voltage regulator stands out as a versatile solution for maintaining a stable power supply in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess