EN
  • EN
  • DE

TC1301B-DAAVUATR

Part No TC1301B-DAAVUATR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (T)
Description Dual LDO with Microcontroller RESET Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 355971-TC1301B-DAAVUATR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1301B-DAAVUATR CAD Model

Description

The Microchip Technology TC1301B-DAAVUATR is a high-performance, dual-output, mixed-signal integrated circuit that combines a high-efficiency synchronous buck regulator with a linear regulator. This powerful combination allows for a compact, efficient power management solution that is ideal for a wide range of applications, including portable devices, microcontrollers, and other digital systems requiring multiple power domains.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The TC1301B comes with a synchronous buck regulator that provides a high-efficiency solution for converting a higher voltage to a lower voltage with minimal power loss.
  • Adjustable Linear Regulator: Alongside the buck regulator, it includes an adjustable linear regulator that can be configured for various output voltages, providing additional flexibility in power management design.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to multi-cell battery packs or regulated 5V and 3.3V systems.
  • Low Quiescent Current: The device features a low quiescent current, which helps in extending battery life in portable applications by reducing the power consumed when the device is in a light load or standby mode.
  • Power-Good Output: A 'power-good' output provides a system-level indication that the output voltages are within their nominal range, which is critical for reliable system startup and operation.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device operates within safe temperature limits, thereby protecting both the regulator and the system from thermal damage.
  • Overcurrent Protection: The TC1301B-DAAVUATR also includes overcurrent protection to safeguard the device and the system from damage due to excessive current draw.

Applications:

The versatility and robust feature set of the TC1301B-DAAVUATR make it an excellent choice for powering complex, multi-voltage systems. Its applications include consumer electronics, portable and battery-operated devices, smart home devices, IoT endpoints, and any application where efficient power management is key to system performance and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5382 $58.3786
56+ $2.0827 $116.6312
86+ $2.0177 $173.5222
119+ $1.9526 $232.3594
153+ $1.8875 $288.7875
205+ $1.6922 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess