EN
  • EN
  • DE

TC1278-5ENB

Part No TC1278-5ENB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.625V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052607-TC1278-5ENB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1278-5ENB CAD Model

Description

Introducing the TC1278-5ENB Voltage Regulator from Microchip Technology

The TC1278-5ENB is a high-performance, fixed-output voltage regulator designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This regulator is part of the TC1278 series, known for its reliability and efficiency in a variety of applications.

With an output voltage of 5V, the TC1278-5ENB is an ideal choice for powering sensitive electronic circuits that require a stable and precise voltage supply. It offers a maximum output current of 50 mA, which is suitable for low-power devices such as microcontrollers, sensors, and small digital systems.

Key Features:

  • Output Voltage: Precisely regulated 5V output, ideal for consistent performance in electronic systems.
  • Output Current: Capable of delivering up to 50 mA, providing sufficient power for a range of low-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: In-built thermal overload protection safeguards the device from damage due to excessive heat.
  • Short-Circuit Protection: The TC1278-5ENB is equipped with short-circuit protection to prevent damage to the regulator and the powered device in case of a fault.
  • Low Power Consumption: Designed for energy-sensitive applications, it offers a low quiescent current, reducing the overall power consumption of the system.
  • Package: Available in a compact 5-pin SOT-23 package, allowing for easy integration into space-constrained designs.

The TC1278-5ENB operates over a wide input voltage range, which makes it highly versatile for various applications. It is a robust solution for designers looking to enhance the stability and longevity of their electronic products.

Applications:

This regulator is suitable for use in portable devices, battery-operated equipment, and other applications where power efficiency is crucial. Its small footprint and low power consumption make it a preferred choice for compact, energy-conscious designs.

With the TC1278-5ENB, Microchip Technology continues to deliver high-quality voltage regulation solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess