The TC1271TERC is a highly reliable voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is essential for monitoring the system voltage in microcontroller-based systems, ensuring that the system operates within safe voltage levels at all times.
Key Features
- Precision Voltage Monitoring: The TC1271TERC offers precise voltage monitoring capabilities with a threshold of 2.71V, making it ideal for applications that require strict voltage regulation.
- Low Power Consumption: Designed to be energy-efficient, this voltage supervisor consumes minimal power, making it suitable for battery-operated devices.
- Manual Reset Input: It includes a manual reset input that allows users to reset the system manually, providing an additional layer of control.
- Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by resetting the microcontroller if it fails to stroke the watchdog within a preset time interval.
- Reset Timeout: The device offers a 200 ms minimum reset timeout delay, providing ample time for the system to stabilize after a reset.
- Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environments.
Applications
The TC1271TERC is versatile and can be used in a variety of applications, including:
- Embedded systems
- Portable/battery-powered devices
- Industrial control systems
- Automotive systems
- Medical devices
Product Specifications
Parameter
Value
Threshold Voltage
2.71V
Operating Temperature
-40°C to +125°C
Package / Case
SOT-23-5
Mounting Type
Surface Mount
Overall, the TC1271TERC from Microchip Technology offers a robust solution for voltage supervision, ensuring that your electronic systems remain within safe operating conditions and helping to prevent damage from power supply anomalies.