EN
  • EN
  • DE

TC1264-1.8VDB

Part No TC1264-1.8VDB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 800 mA Fixed-Output CMOS LDO with Shutdown | IC REG LIN 1.8V 800MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.4V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 130μA
PSRR 64dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Family Part Number TC126
Manufacturer Pack Quantity 78
MSL Level 1 (Unlimited)
Win Source Part Number 1264419-TC1264-1.8VDB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1264-1.8VDB CAD Model

Description

Product Overview: TC1264-1.8VDB from Microchip Technology

The TC1264-1.8VDB is a high-precision, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is specifically designed to maintain a stable 1.8V output voltage, which is crucial for powering sensitive electronic circuits that require a consistent power supply for optimal performance.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for low-voltage applications in modern electronic systems.
  • High Output Current: With an ability to supply up to 150mA of output current, the TC1264-1.8VDB can support a wide range of components, from microcontrollers to analog ICs.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator can maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing system efficiency.
  • Power Supply Rejection Ratio (PSRR): It boasts an excellent PSRR, which minimizes the effects of fluctuations in the input voltage on the output, thereby providing a more stable power supply.
  • Thermal Protection: The built-in thermal protection safeguards the device from damage due to overheating, thereby ensuring long-term reliability.
  • Stable with Ceramic Output Capacitors: The regulator is stable with low-cost ceramic output capacitors, providing flexibility in design and reducing overall system cost.

Applications:

The TC1264-1.8VDB is suitable for a variety of applications that require a reliable and consistent voltage source. Its use cases include, but are not limited to, portable devices, battery-operated equipment, and any digital systems that operate at low voltages. Its robust design makes it an excellent choice for critical applications in the industrial, automotive, and telecommunications sectors.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The TC1264-1.8VDB voltage regulator is no exception, with its design and manufacturing processes aimed at delivering high performance and reliability. Customers can also benefit from Microchip's comprehensive technical support to assist with design-in and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5708 $54.9780
80+ $1.2889 $103.1120
125+ $1.2486 $156.0750
170+ $1.2084 $205.4280
215+ $1.1681 $251.1415
290+ $1.0472 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess