Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage -Vin
Output Current 100mA
Frequency - Switching 10kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1264400-TC1121EUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1121
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TC1121EUA CAD Model

Description

Product Overview: Microchip Technology's TC1121EUA

The TC1121EUA is a high-performance, cost-effective charge pump voltage converter produced by Microchip Technology. This device offers a unique combination of features that make it an ideal choice for a wide range of applications, including battery-powered devices, handheld equipment, and portable consumer electronics.

One of the key features of the TC1121EUA is its ability to convert a +2.5V to +6.0V input voltage range to a corresponding -2.5V to -6.0V output, effectively doubling the input voltage. It does so while delivering a 50mA output current, which is suitable for a variety of low-power applications. The charge pump operates in either a 1.5x or 2x mode, which is automatically selected based on the input-to-output voltage differential, ensuring efficient operation and extended battery life in portable applications.

The TC1121EUA also boasts a low quiescent current of typically 110µA, further enhancing its suitability for battery-operated devices where power conservation is critical. Moreover, the device features a low-power shutdown mode that reduces the quiescent current to a mere 5µA, which is beneficial for prolonging battery life when the converter is not in use.

Designed with versatility in mind, the TC1121EUA is available in a compact 8-pin MSOP (Micro Small Outline Package) that is both space-saving and easy to integrate into a variety of circuit designs. This makes it particularly appealing for applications where board space is at a premium.

Additional features of the TC1121EUA include thermal overload protection, which safeguards the device from damage due to excessive heat, and short-circuit protection, which ensures the device's reliability and longevity by preventing damage in the event of an output short circuit.

In summary, the TC1121EUA from Microchip Technology is a versatile and reliable charge pump voltage converter that offers a unique blend of efficiency, power conservation, and protection features, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Maxim Integrated
IC REG BUCK 1.8V 800MA 12TQFN
Need more? Email Us
ECAD model for MAX1572ETC180+
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7981 $67.1544
57+ $2.2961 $130.8777
88+ $2.2236 $195.6768
121+ $2.1525 $260.4525
156+ $2.0801 $324.4956
209+ $1.8654 $389.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention