EN
  • EN
  • DE

TC1029EUATR

Part No TC1029EUATR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO 8MSOP / Op Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.035 V/μs
GBP - Gain Bandwidth Product 90kHz
Current - Input Bias 50pA
Voltage - Input Offset 100μV
Operating Supply Current 12μA
Output Current per Channel 4mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 796375-TC1029EUATR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1029
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TC1029EUATR CAD Model

Description

The TC1029EUATR is a versatile and high-performance integrated circuit manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and analog semiconductors, catering to a wide array of applications across various industries.

Key Features

  • Low Power Consumption: The TC1029EUATR is designed for energy-efficient operation, making it ideal for battery-powered applications and those requiring long-term reliability with minimal power usage.
  • High Accuracy: This device provides precise control and measurement capabilities, ensuring accurate performance for critical applications where precision is paramount.
  • Robust Design: With its sturdy construction, the TC1029EUATR can withstand harsh industrial environments, offering reliable performance under challenging conditions.
  • Integration: The compact form factor and integration features of the TC1029EUATR allow for streamlined incorporation into a variety of electronic systems, reducing the need for additional components and simplifying design complexity.

Applications

The versatility of the TC1029EUATR enables its use across a broad spectrum of applications. These include:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Power management solutions
  • Medical devices

Technical Specifications

The TC1029EUATR boasts a range of technical specifications tailored to meet the demands of modern electronic applications. These specifications include a specific operating temperature range, voltage requirements, packaging type, and more, all of which are detailed in the product's datasheet available on Microchip Technology's website.

Quality and Support

Microchip Technology is committed to providing high-quality products and exceptional customer support. The TC1029EUATR is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance. Additionally, Microchip offers comprehensive technical support and resources to assist with design, development, and troubleshooting.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess