EN
  • EN
  • DE

TC1029EUA

Part No TC1029EUA
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.035 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 50pA
Voltage - Input Offset 100μV
Operating Supply Current 12μA
Channel Output Current 4mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 141995-TC1029EUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1029EUA CAD Model

Description

Introducing the Microchip TC1029EUA – Precision Analog Voltage Comparator

The Microchip TC1029EUA is a state-of-the-art voltage comparator that offers precise voltage level sensing in a compact package. Designed for a wide range of applications, this device is perfect for power management, control systems, and any circuit requiring an accurate comparison of voltages.

Key Features

  • Dual Voltage Comparators: The TC1029EUA includes two independent voltage comparators, allowing for versatile configurations and multiple comparisons within a single package.
  • Low Power Consumption: With a design focused on energy efficiency, this device operates with minimal power, making it ideal for battery-powered and portable applications.
  • Precise Voltage Detection: The comparator provides high accuracy, ensuring reliable performance and consistent results in critical applications.
  • Wide Operating Voltage Range: The TC1029EUA is functional over a broad range of supply voltages, accommodating various system requirements.
  • Fast Response Time: The device boasts a quick response time, enabling real-time monitoring and decision-making in dynamic systems.

Applications

The versatility of the Microchip TC1029EUA makes it suitable for numerous applications, including:

  • Battery Chargers
  • Power Supply Control
  • Window Comparators
  • Voltage Level Monitoring
  • Automotive Systems
  • Alarm and Safety Equipment

Package and Quality

Microchip Technology ensures that the TC1029EUA is available in a small, surface-mountable SOT-23A package, which is ideal for space-constrained applications. This device is also backed by Microchip's commitment to quality, providing reliable and consistent performance.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, on the Microchip Technology website. Additionally, Microchip's technical support team is available to assist with any questions or design challenges, ensuring a smooth integration of the TC1029EUA into your projects.

With its precision, efficiency, and versatility, the Microchip TC1029EUA voltage comparator is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess