EN
  • EN
  • DE
  • IT

SY89859UMG

Part No SY89859UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Precision Low-Power 8:1 MUX with Internal Termination and 1:2 LVPECL Fanout Buffer | IC MUX 8:1 LP 1:2 LVPECL 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 89859
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1263218-SY89859UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89859UMG CAD Model

Description

The SY89859UMG from Microchip Technology is a state-of-the-art, precision clock management IC designed to meet the rigorous demands of high-speed communication and computing applications. This precision device is part of Microchip's high-performance clock synthesis and distribution product family, offering a versatile solution for system designers looking to optimize their timing architecture.

Key Features and Benefits

  • High Precision: The SY89859UMG provides low-jitter clock management, which is crucial for maintaining signal integrity in high-speed data environments.
  • Flexibility: With multiple outputs and support for various signaling standards, this IC can be adapted to a wide range of applications, ensuring compatibility with different system requirements.
  • Power Efficiency: Designed with power conservation in mind, the SY89859UMG helps reduce the overall power consumption of the systems in which it is integrated, making it ideal for power-sensitive applications.
  • Compact Form Factor: The small package size allows for integration into space-constrained designs without sacrificing performance, making it suitable for dense PCB layouts.

Applications

The SY89859UMG is engineered to support a diverse array of applications, including but not limited to:

  • Data Centers and Networking Equipment
  • High-Speed Computing and Servers
  • Telecommunications Infrastructure
  • Test and Measurement Systems

Technical Specifications

The SY89859UMG boasts an impressive set of technical features that make it a top choice for clock management:

  • Low Skew, Low Jitter Clock Distribution
  • Multiple Outputs for Increased Design Versatility
  • Support for LVPECL, LVDS, and CML Output Levels
  • Wide Operating Temperature Range

For designers looking to enhance their systems with reliable and high-performance clock management, the SY89859UMG from Microchip Technology represents an excellent choice, delivering the precision and flexibility needed to drive today's high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess