EN
  • EN
  • DE

SY897132LKG

Part No SY897132LKG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 1.5Gbps Link Replicator for Fibre Channel, Gigabit Ethernet, HDTV and SATA | IC CLK LINK REPLICATOR HDTV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
PLL No
Main Purpose Fibre Channel, Gigabit Ethernet, HDTV, SATA
Input CML, LVPECL
Output LVPECL
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number SY897132
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1263182-SY897132LKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY897132LKG CAD Model

Description

The SY897132LKG from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications. This device is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability, precision, and advanced features.

Key Features

  • High-Speed Operation: The SY897132LKG is engineered to support swift data processing and transmission, making it an ideal choice for applications requiring rapid signal handling.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to consume minimal power, contributing to energy-efficient system designs.
  • Durability: Built with Microchip's commitment to quality, the SY897132LKG is robust and designed to withstand challenging conditions, ensuring long-term reliability.
  • Advanced Technology: Incorporating the latest technological advancements, this device offers enhanced performance features that are suitable for the most demanding tasks.

Applications

The versatility of the SY897132LKG allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Data centers and high-speed computing
  • Industrial automation systems
  • Networking equipment
  • High-speed data acquisition systems

Technical Specifications

The technical specifications of the SY897132LKG reflect its capability to meet the needs of advanced electronic systems. With precise electrical characteristics, this device ensures consistent performance and integration with a variety of system architectures.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The SY897132LKG comes with comprehensive technical support and documentation, ensuring that designers and engineers can maximize its potential in their applications.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2014 $61.0070
10+ $10.0115 $100.1150
16+ $9.6986 $155.1776
22+ $9.3857 $206.4854
28+ $9.0729 $254.0412
37+ $8.1343 $300.9691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess