EN
  • EN
  • DE

SY89543LMI

Part No SY89543LMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V, 3.2Gbps DUAL, DIFFERENTIAL 2:1 LVDS MULTIPLEXER with INTERNAL TERMINATION | IC MUX 2:1 LVDC DUAL 3.3V 32MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number 89543
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1263178-SY89543LMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89543LMI CAD Model

Description

Microchip Technology's SY89543LMI: High-Speed Multiplexer

The SY89543LMI is a state-of-the-art, 2.5Gbps precision LVDS multiplexer designed by Microchip Technology to meet the rigorous demands of high-speed data transmission systems. This device is an integral component for applications requiring the selection and routing of high-speed signals, making it an ideal choice for network infrastructure, telecommunications, and data center environments.

Constructed with advanced silicon germanium technology, the SY89543LMI boasts exceptional performance with minimal skew and jitter, ensuring the integrity of your data across multiple channels. Its differential inputs and outputs are compatible with LVDS (Low Voltage Differential Signaling) standards, which is critical for achieving high data rates while minimizing electromagnetic interference and power consumption.

Key Features:

  • High Data Rate: Supports up to 2.5Gbps, enabling the rapid transfer of data across circuits.
  • LVDS Interface: Provides low noise, high-speed data transmission with differential signaling.
  • Low Skew: Precision timing with minimal skew facilitates reliable and consistent data transfer.
  • Low Power Consumption: Designed for efficiency, the SY89543LMI operates with a minimal power draw, making it suitable for power-sensitive applications.
  • Flexible Operation: The multiplexer's 2:1 configuration allows for versatile switching between two input channels to one output, accommodating various design requirements.
  • Industrial Temperature Range: Operates reliably in a wide temperature range, ensuring performance in diverse environmental conditions.
  • Small Form Factor: The compact MLF® (Micro Lead Frame) package saves valuable board space and is ideal for densely packed PCB designs.

The SY89543LMI is engineered with fail-safe features that ensure the output remains in a high impedance state should the input become open. This attention to safety and reliability is a hallmark of Microchip Technology's commitment to high-quality products.

Whether you're designing a cutting-edge communication system or upgrading existing infrastructure, the SY89543LMI from Microchip Technology offers the performance and reliability you need in a high-speed multiplexer. With its advanced features and robust design, it stands as a superior choice for engineers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9390 $63.5120
18+ $6.5141 $117.2538
28+ $6.3106 $176.6968
38+ $6.1069 $232.0622
49+ $5.9034 $289.2666
66+ $5.2927 $349.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess