EN
  • EN
  • DE

SY89542UMITR

Part No SY89542UMITR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DIFF DUAL 2.5V 32-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 047465-SY89542UMITR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89542UMITR CAD Model

Description

The SY89542UMITR from Microchip Technology is a high-performance, precision clock synthesizer that offers an innovative solution for system clock management and signal conditioning. This advanced component is designed to meet the stringent requirements of today's fast-paced and complex digital systems.

Key Features

  • Flexibility: The device provides a wide range of frequency customization options, allowing for precise adjustment to meet specific application needs.
  • Low Jitter: Engineered to deliver low phase noise and jitter performance, it ensures reliable and stable operation for high-speed digital circuits.
  • Programmability: Users can program the device through a serial or parallel interface, offering easy integration and reconfiguration based on system requirements.
  • Multiple Outputs: With multiple output options, the SY89542UMITR can drive several system components simultaneously, simplifying design and reducing component count.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The SY89542UMITR is ideal for a variety of applications across multiple industries. It is commonly used in:

  • Data communication equipment
  • Telecommunication infrastructure
  • Networking hardware
  • Industrial systems
  • High-performance computing

Technical Specifications

Microchip's SY89542UMITR is offered in a compact, surface-mount package that is suitable for automated assembly processes. It features a wide operating temperature range, ensuring reliable performance in diverse environmental conditions. The device's robust design also includes built-in protection against electrostatic discharge (ESD), further enhancing its durability and lifespan.

Ordering Information

The SY89542UMITR is available for order through Microchip Technology's extensive distribution network. Customers can also request samples or contact Microchip's technical support team for additional information and assistance with product integration.

For designers and engineers looking for a reliable clock synthesis solution, the SY89542UMITR represents a versatile and efficient choice that can help streamline product development and enhance system performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess