EN
  • EN
  • DE

SY89542UMG

Part No SY89542UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89542
Other Names 576-1423-5,576-1423,576-1423,1611-SY89542UMG
Standard Package 120
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256924-SY89542UMG
Ultra Librarian 3D Model Ultra Librarian SY89542UMG CAD Model

Description

Introducing the SY89542UMG from Microchip Technology

The SY89542UMG is a state-of-the-art, high-speed, low-power differential receiver and transmitter pair designed to meet the stringent requirements of today's fast-paced and high-performance applications. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this product is an ideal choice for designers looking to enhance their systems with reliable and efficient data transmission capabilities.

Key Features of SY89542UMG

  • High-Speed Performance: The SY89542UMG is engineered to support blazing-fast data rates, ensuring that your system can handle the demands of high-speed data communication without bottlenecks.
  • Low-Power Consumption: Despite its high-speed capabilities, this device has been optimized for low power consumption, helping to conserve energy and reduce heat generation within your system.
  • Differential Signaling: Utilizing differential signaling technology, the SY89542UMG provides robust noise immunity and reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: The device operates over a wide range of power supply voltages, offering flexibility in various application scenarios and simplifying power management design.
  • Programmable Features: With programmable features, the SY89542UMG can be customized to meet specific design requirements, making it a versatile solution for a multitude of applications.

Applications

The SY89542UMG is suitable for a diverse array of applications, including but not limited to:

  • Data centers and networking equipment
  • High-speed computing interfaces
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging and diagnostics

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY89542UMG is no exception, as it is built to provide consistent performance over a wide temperature range and is rigorously tested to ensure it meets the high-quality standards that customers have come to expect from Microchip.

For designers and engineers looking for a reliable and high-performance differential receiver and transmitter pair, the SY89542UMG from Microchip Technology offers an exceptional blend of speed, power efficiency, and signal integrity, making it an excellent choice for your next project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess