EN
  • EN
  • DE

SY89429VZH

Part No SY89429VZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER PROGR FREQ 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Frequency Synthesizer
Input Crystal
Output PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 112741-SY89429VZH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89429VZH CAD Model

Description

The SY89429VZH from Microchip Technology is a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronic systems. This precision-engineered component is part of Microchip's renowned family of semiconductor products, known for their reliability and cutting-edge performance.

Key Features

  • High-Speed Performance: The SY89429VZH is built to support high-speed signal processing, making it ideal for applications that require rapid data handling and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring efficiency and reducing the thermal footprint within electronic systems.
  • Advanced Technology: Utilizing the latest semiconductor technology, the SY89429VZH offers improved performance characteristics over previous generations.
  • Robust Design: The product is designed for enhanced durability and long-term reliability, even in harsh operating conditions.

Applications

The SY89429VZH is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Industrial control systems
  • Complex computing devices

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage Typical values as specified in the datasheet
Quality and Reliability Compliant with Microchip's standards

Support and Resources

Microchip Technology provides comprehensive support and resources for the SY89429VZH, including detailed datasheets, technical documentation, and customer service to assist with design integration and troubleshooting.

For engineers and designers looking for a high-performance solution, the SY89429VZH from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it a top choice for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess