EN
  • EN
  • DE

SY89295UMG-TR

Part No SY89295UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89295
Other Names SY89295UMG-DKR,SY89295UMG TR,SY89295UMG-CT,SY89295UMG TR,SY89295UMGTR,SY89295UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265356-SY89295UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89295UMG-TR CAD Model

Description

Microchip Technology SY89295UMG-TR

The SY89295UMG-TR is a high-performance, precision, monolithic CML (Current Mode Logic) differential receiver/transmitter designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is tailored for demanding applications that require high-speed data transmission and reception, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Key Features

  • High-Speed Performance: The SY89295UMG-TR is designed to support extremely fast signal processing, capable of handling data rates that are essential for modern high-speed digital systems.
  • Differential Design: With its differential input and output, the device provides improved noise immunity and signal integrity, which is critical for maintaining data fidelity over long distances and in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY89295UMG-TR is engineered to operate with low power consumption, which is beneficial for energy-sensitive applications.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, offering design flexibility to accommodate various system requirements.
  • Small Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, ensuring stable operation in diverse environmental conditions.

Applications

The SY89295UMG-TR's advanced features make it well-suited for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Automated test equipment
  • Serial data transmission systems

With its robust design and high-speed capabilities, the SY89295UMG-TR from Microchip Technology is a reliable and efficient solution for any application requiring fast and accurate data handling. Its integration into your system promises to enhance performance while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess