EN
  • EN
  • DE

SY88713VKG

Part No SY88713VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 622 Mbps PECL LOW-POWER LIMITING POST AMPLIFIER W/PECL SIGNAL DETECT | IC POST AMP PECL LP LIMIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88713
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263106-SY88713VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88713VKG CAD Model

Description

Introducing the SY88713VKG from Microchip Technology

The SY88713VKG is a high-performance, precision integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is specifically tailored to meet the demanding requirements of high-speed data communication systems.

Key Features

  • High-Speed Operation: The SY88713VKG is capable of operating at extremely high data rates, making it an ideal choice for applications in telecommunications, data centers, and high-speed computing interfaces.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, thereby enhancing system efficiency and reducing thermal challenges.
  • Signal Integrity: With its advanced design, the SY88713VKG ensures excellent signal integrity, providing reliable data transmission even in environments with high electromagnetic interference (EMI).
  • Easy Integration: The compact form factor and industry-standard packaging allow for seamless integration into existing designs, simplifying the development process for engineers.
  • Robust Protection Features: Built-in protection mechanisms safeguard the device against over-temperature and supply voltage variations, ensuring long-term reliability and stability.

Applications

The SY88713VKG is versatile and can be used in a variety of applications, including:

  • Fiber Optic Receivers
  • High-Speed Data Acquisition Systems
  • Backplane Interconnects
  • Telecommunication Infrastructure
  • Networking Equipment

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and exceptional support. The SY88713VKG is backed by Microchip's rigorous testing and validation processes, ensuring that customers receive a reliable and performance-driven solution for their high-speed data communication needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Microchip Technology website or contact their local Microchip sales office.

Choose the SY88713VKG for your next project and experience the performance and reliability that have made Microchip Technology a trusted partner in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess