EN
  • EN
  • DE

SY88303BLEY-TR

Part No SY88303BLEY-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 10MSOP / Limiting Amplifier 1 Circuit Differential 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
-3db Bandwidth 2 GHz
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88303
Other Names SY88303BLEY TR,SY88303BLEY TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260527-SY88303BLEY-TR
Ultra Librarian 3D Model Ultra Librarian SY88303BLEY-TR CAD Model

Description

Microchip Technology's SY88303BLEY-TR Optical Transceiver

The SY88303BLEY-TR is a sophisticated optical transceiver IC developed by Microchip Technology. Engineered for high-speed communication applications, this device is an integral component for data transmission in modern telecommunication networks. The SY88303BLEY-TR is designed to operate efficiently with fiber-optic modules, providing a reliable interface for data transmission over optical fibers.

The device boasts an impressive data rate, making it suitable for various applications, including Gigabit Ethernet, Fiber Channel, and other high-speed data links. Its versatility is further enhanced by its compatibility with multiple fiber types, such as single-mode and multi-mode fibers, thus catering to a wide range of network infrastructures.

One of the key features of the SY88303BLEY-TR is its low-power consumption, which is crucial for reducing the overall energy footprint of networking equipment. This efficiency does not come at the cost of performance, as the device maintains high signal integrity and minimal jitter, ensuring reliable data transmission even at high speeds.

The transceiver is housed in a compact, surface-mount package that is designed for easy integration into system designs. This packaging also provides robust protection for the internal circuitry, ensuring long-term reliability in a variety of environmental conditions. The SY88303BLEY-TR is available in tape and reel format (denoted by the 'TR' suffix), which facilitates automated assembly processes, making it an ideal choice for mass production.

In summary, the SY88303BLEY-TR from Microchip Technology is a high-performance optical transceiver IC that is designed to meet the demands of high-speed data communication. With its low power consumption, high data rates, and robust packaging, it stands out as a reliable and efficient solution for networking applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0863 $63.6041
16+ $7.4554 $119.2864
24+ $7.2224 $173.3376
34+ $6.9895 $237.6430
43+ $6.7565 $290.5295
58+ $6.0575 $351.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess