The SY88149CLEYTR from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 3.2Gbps limiting post amplifier designed for optical network applications. This integrated circuit is specifically tailored for use in fiber-optic receivers, offering a perfect blend of speed, precision, and power efficiency, making it an ideal choice for high-speed data communication systems.
Key Features
- High Data Rates: Capable of handling data rates up to 3.2 Gbps, the SY88149CLEYTR is versatile for various high-speed communication protocols.
- Low Power Consumption: With energy efficiency in mind, the device operates on a single 3.3V supply, minimizing power usage without compromising performance.
- Adjustable Output Amplitude: The output amplitude is adjustable via an external resistor, allowing for flexibility in different system requirements.
- Loss of Signal Detection: Features a Loss of Signal (LOS) indicator with programmable sensitivity, which is critical for maintaining the integrity of communication systems.
- Chatter-Free LOS: The LOS function is designed to be chatter-free, ensuring stable and clear signal detection.
- Peaking Adjustment: Input equalization is adjustable, providing the ability to compensate for optical dispersion and other transmission impairments.
- Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
Applications
The SY88149CLEYTR is engineered for a variety of applications within the optical networking domain, including:
- Fiber Channel and Gigabit Ethernet Transceivers
- SFP and SFP+ Modules
- SONET/SDH Equipment
- High-Speed Data Acquisition Systems
Quality and Reliability
Microchip Technology is renowned for its commitment to quality and reliability, and the SY88149CLEYTR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in critical communication infrastructure.
Product Availability
This product is available in a compact 4x4 mm, 20-pin QFN package and is part of a larger family of optical network solutions offered by Microchip Technology. The SY88149CLEYTR is also available in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient assembly processes for high-volume production.
For detailed specifications, application notes, and further information, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales office.