EN
  • EN
  • DE

SY88053ALMG

Part No SY88053ALMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 12.5Gbps Limiting Post Amplifier with Programmable Decision Threshold | IC POST AMP 3.3V MLF33Q-16L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88053
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263088-SY88053ALMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88053ALMG CAD Model

Description

Microchip Technology's SY88053ALMG: A High-Performance CDR with Integrated Limiting Amplifier

The SY88053ALMG from Microchip Technology is a state-of-the-art Clock and Data Recovery (CDR) device with an integrated limiting amplifier that is designed to operate within high-speed communication networks. This advanced IC is engineered to provide precise timing and data integrity, ensuring optimal performance in applications that require high data rates and low jitter characteristics.

Key Features of SY88053ALMG:

  • High Data Rate: The SY88053ALMG supports data rates up to 11.3 Gbps, making it suitable for a wide range of high-speed data applications, including 10 Gb Ethernet, Fibre Channel, and SONET/SDH systems.
  • Integrated Limiting Amplifier: The built-in limiting amplifier offers programmable input equalization, providing enhanced signal integrity by compensating for the loss of signal quality over long distances or through various transmission mediums.
  • Loss of Signal Detection: An essential feature for network reliability, the SY88053ALMG includes a loss of signal (LOS) detection circuit that alerts the system in the event of signal failure, enabling swift corrective action.
  • Programmable Output Swing: The device enables users to adjust the output voltage swing to optimize performance for specific applications and to ensure compatibility with various interfacing standards.
  • Low Power Consumption: Designed with power efficiency in mind, the SY88053ALMG operates with minimal power dissipation, which is crucial for reducing operational costs and thermal challenges in dense networking environments.
  • Robust Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance even under extreme environmental conditions.

Applications:

The versatility of the SY88053ALMG makes it an excellent choice for various high-speed communication applications, including:

  • Data center interconnects
  • Telecommunication and networking equipment
  • Optical transceivers and transponders
  • Backplane and cable extenders
  • Test and measurement systems

In summary, the SY88053ALMG from Microchip Technology is a robust and reliable solution for systems that demand high-speed data transmission with precision timing and signal integrity. Its integration of a CDR with a limiting amplifier in a compact package makes it an invaluable component for the modern communication infrastructure.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1890 $50.9450
12+ $8.3603 $100.3236
19+ $8.0990 $153.8810
26+ $7.8377 $203.7802
33+ $7.5765 $250.0245
45+ $6.7927 $305.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess