EN
  • EN
  • DE
  • IT

SY87724LHI

Part No SY87724LHI
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description 3.3V AnyRate MUX/DEMUX Up to 2.7GHz | IC MUX/DEMUX 3X1 80TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Networking
Number of Channels 2
Supply Voltage , Single (V+) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-EPAD-TQFP (14x14)
Family Part Number SY87724
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1263083-SY87724LHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87724LHI CAD Model

Description

The SY87724LHI is a high-performance, precision timing solution from Microchip Technology, a leader in the semiconductor industry. This advanced device is part of Microchip's family of timing and synchronization products, designed to meet the stringent requirements of communication infrastructure, data centers, and industrial applications.

Key Features

  • High Precision: The SY87724LHI offers exceptional timing accuracy, which is critical for high-speed data transmission and synchronization across various systems.
  • Low Jitter: With its low jitter performance, the product ensures reliable and stable signal integrity, which is essential for maintaining high-quality communications.
  • Flexible Configuration: This device provides a range of configuration options, allowing it to be tailored to specific application needs and making it a versatile choice for designers.
  • Wide Frequency Range: The SY87724LHI supports a broad frequency range, accommodating different protocols and data rates, thus ensuring compatibility with diverse communication standards.

Applications

The SY87724LHI is suitable for a variety of applications, including but not limited to:

  • Telecommunication systems
  • Data center infrastructure
  • Networking equipment such as routers and switches
  • Industrial control and automation systems

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY87724LHI is built to offer robust performance in demanding environments, ensuring long-term operational stability and minimal maintenance.

Technical Support and Resources

Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the SY87724LHI into their projects. Microchip's dedicated support team is also available to provide expert assistance and advice.

For more information on the SY87724LHI, visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess