EN
  • EN
  • DE
  • IT

2SK2751

Part No 2SK2751
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description Silicon N-Channel Junction FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1127367-2SK2751
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2751 CAD Model

Description

The 2SK2751 is an N-channel junction field-effect transistor (JFET) manufactured by Panasonic. It is designed for low-noise amplifier applications, particularly in audio and instrumentation circuits. This JFET offers high input impedance and low noise characteristics, making it suitable for sensitive signal amplification.

Applications

  • Audio preamplifiers
  • Instrumentation amplifiers
  • Low-noise amplifier stages
  • Voltage followers
  • Mixer circuits

Features

  • N-Channel JFET
  • Low Noise Figure
  • High Input Impedance
  • High Transconductance
  • Excellent Linearity

Benefits

  • Provides high-quality audio amplification with minimal noise.
  • Ensures accurate signal processing due to its high input impedance.
  • Offers stable and reliable performance in sensitive circuits.
  • Simplifies circuit design with its high transconductance.
  • Suitable for a wide range of low-noise applications.

Additional Details

The 2SK2751 JFET features a gate-source breakdown voltage of 25V and a drain current of 10mA. Its low noise figure makes it ideal for use in audio preamplifiers and instrumentation amplifiers where signal integrity is critical. The high input impedance minimizes loading effects on the signal source, ensuring accurate signal transfer. The high transconductance allows for efficient voltage amplification. This JFET is commonly used in sensitive measurement equipment, audio recording devices, and other applications where low noise and high signal fidelity are required. The 2SK2751 is typically available in a through-hole package, making it easy to integrate into various circuit designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess