EN
  • EN
  • DE

SY58609UMG-TR

Part No SY58609UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 2:1 16MLF / Multiplexer 2 x 2:1 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY58609
Other Names SY58609UMGTR,SY58609UMG TR,SY58609UMG TR,SY58609UMG-CT,SY58609UMG-DKR,SY58609UMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256962-SY58609UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58609UMG-TR CAD Model

Description

The SY58609UMG-TR is a high-performance, precision, low-power single 2.5V / 3.3V CML differential receiver/translator from the renowned manufacturer Microchip Technology. Designed to meet the stringent requirements of today's high-speed data communication systems, this device is an essential component for applications that demand reliable and fast data transmission.

Key Features

  • High Data Rate: Capable of supporting data rates up to 12.5 Gbps, the SY58609UMG-TR is ideal for high-speed data processing and communication tasks.
  • Low Power Consumption: With an emphasis on power efficiency, this component operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Signal Integrity: The device ensures excellent signal integrity, thanks to its CML differential inputs and outputs, which reduce electromagnetic interference and signal crosstalk.
  • Flexibility: The SY58609UMG-TR is versatile and can be used in a variety of systems due to its compatibility with 2.5V or 3.3V power supplies.
  • Robust Design: The receiver/translator is designed to withstand industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

Applications

The SY58609UMG-TR is widely used in high-speed communication systems, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Data center infrastructure
  • High-speed data acquisition systems
  • Telecommunications equipment
  • Backplane and cable interconnects

Product Specifications

The SY58609UMG-TR is available in a compact 16-pin QFN package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. Its small footprint allows for integration into space-constrained designs without sacrificing performance.

Microchip Technology is committed to providing customers with high-quality products, and the SY58609UMG-TR is no exception. Its advanced features and reliable performance make it an excellent choice for engineers looking to enhance their high-speed data transmission systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess