EN
  • EN
  • DE

SY58040UMI-TR

Part No SY58040UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 44MLF / Crosspoint Switch 1 x 4:4 44-MLF® (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number 58040
Other Names SY58040UMI TR,SY58040UMI TR,SY58040UMITR,SY58040UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256947-SY58040UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58040UMI-TR CAD Model

Description

Microchip Technology's SY58040UMI-TR: High-Speed Multiplexer

The SY58040UMI-TR from Microchip Technology is a state-of-the-art, high-speed 4:1 differential multiplexer that provides superior signal integrity for your data-intensive applications. This device is designed to meet the demanding requirements of high-bandwidth systems, making it an ideal solution for network infrastructure, telecommunications, and data center environments.

Constructed with Microchip's advanced semiconductor technology, the SY58040UMI-TR offers a seamless and efficient way to route high-speed differential signals. It operates over a wide frequency range, ensuring compatibility with various signaling standards, including LVPECL, CML, and LVDS. This versatility allows the SY58040UMI-TR to be integrated into a wide array of systems without the need for additional signal conditioning.

The multiplexer's low-jitter performance is critical for maintaining signal integrity, reducing bit error rates, and improving overall system reliability. With its fast propagation delay and minimal skew between channels, the SY58040UMI-TR ensures synchronized switching and accurate timing, which is essential for high-speed digital communication.

Featuring a 2.5V to 3.3V power supply range, the SY58040UMI-TR is designed to be power-efficient, which is particularly beneficial for systems where power consumption is a concern. Additionally, the device comes in a compact 32-pin MLF® package, making it suitable for space-constrained applications.

The SY58040UMI-TR is available in tape and reel packaging, indicated by the "-TR" suffix, which facilitates automated assembly processes, thereby reducing manufacturing time and costs. This packaging option ensures the components are delivered in ready-to-use condition, streamlining the production workflow for electronic manufacturers.

In summary, Microchip Technology's SY58040UMI-TR is a high-performance, versatile, and power-efficient multiplexer that is engineered to facilitate the management of high-speed differential signals across a wide range of applications. Its robust design and packaging make it a reliable and cost-effective choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8796 $68.6388
7+ $18.7731 $131.4117
10+ $18.1863 $181.8630
14+ $17.5997 $246.3958
17+ $17.0131 $289.2227
23+ $15.2531 $350.8213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess