EN
  • EN
  • DE

SY58040UMGTR

Part No SY58040UMGTR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 44MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-MLF (7x7)
Win Source Part Number 052534-SY58040UMGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58040UMGTR CAD Model

Description

Microchip Technology's SY58040UMGTR: High-Speed Multiplexer

The SY58040UMGTR from Microchip Technology is a state-of-the-art, high-speed 4:1 differential multiplexer designed for signal routing applications that demand ultra-low propagation delay and skew. This advanced device is a perfect fit for various high-performance systems, including data centers, telecommunication networks, and advanced computing platforms. Its remarkable speed and precision make it an essential component for managing high-frequency signals in complex electronic systems.

Key Features

  • High Bandwidth: The SY58040UMGTR offers exceptional bandwidth capabilities, allowing for the smooth handling of high-speed signals without degradation, ensuring signal integrity even at elevated frequencies.
  • Low Propagation Delay: With its ultra-low propagation delay, this multiplexer ensures that signals are routed with minimal latency, which is crucial for maintaining the performance of high-speed data paths.
  • Differential Design: The differential nature of the SY58040UMGTR allows for better noise immunity and reduced electromagnetic interference (EMI), which is vital for maintaining signal fidelity in noisy environments.
  • Power Efficiency: Microchip Technology has engineered the SY58040UMGTR with power efficiency in mind, ensuring that the device operates with minimal power consumption, thereby reducing thermal footprint and enhancing system reliability.
  • Flexible Voltage Operation: The device supports a wide range of power supply voltages, offering designers the flexibility to integrate it into various system voltage levels seamlessly.

Applications

  • Data Centers
  • Telecommunication Equipment
  • Networking Infrastructure
  • High-Speed Computing Systems
  • Test and Measurement Equipment

The SY58040UMGTR multiplexer comes in a compact package that is designed for easy integration into space-constrained applications, without compromising on performance. Its robust design ensures that it can withstand the rigors of industrial environments, while its precision-engineered architecture guarantees that it delivers optimal performance consistently. Whether you're designing a high-speed network switch or a sophisticated test instrument, the SY58040UMGTR from Microchip Technology is the multiplexer that will meet and exceed your expectations.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess