EN
  • EN
  • DE
  • IT

SY58039UMI-TR

Part No SY58039UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 44MLF  /  Multiplexer 1 x 8:1 44-MLF® (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number 58039
Other Names SY58039UMI TR,SY58039UMI TR,SY58039UMITR,SY58039UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256936-SY58039UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58039UMI-TR CAD Model

Description

Microchip Technology's SY58039UMI-TR: A High-Speed, Low-Power Multiplexer

The SY58039UMI-TR from Microchip Technology is a cutting-edge, high-performance 2.5Gbps differential 4:1 multiplexer. This device is designed to meet the rigorous demands of high-speed data transmission, offering an efficient solution for routing differential signals. The SY58039UMI-TR is part of Microchip's Precision Edge® product line, which is known for its low jitter and high signal integrity in communication systems, data centers, and networking equipment.

With its ultra-low propagation delay and very low skew, the SY58039UMI-TR ensures that signals are switched with minimal timing discrepancies, making it an ideal choice for applications requiring synchronized data streams. The device operates over a wide frequency range and is capable of handling data rates up to 2.5Gbps, which makes it versatile for various high-speed applications including Fibre Channel, Gigabit Ethernet, and InfiniBand.

The SY58039UMI-TR is designed with a fail-safe input structure, which ensures the output remains in a known state when inputs are open or undriven. This feature is critical for maintaining system stability and preventing data corruption during unexpected signal disruptions. The multiplexer also includes a programmable output pre-emphasis feature that helps to extend signal reach over long cables or backplanes by compensating for transmission losses.

This device is offered in a compact 32-lead MLF® (Micro Leadframe Package) which is ideal for space-constrained applications. The SY58039UMI-TR operates from a single +2.5V or +3.3V supply voltage, allowing for easy integration into existing systems without the need for additional power supplies. Moreover, it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Microchip Technology's commitment to high-quality and reliability is evident in the SY58039UMI-TR, making it a suitable choice for designers looking to enhance their high-speed signal routing with a robust and dependable multiplexer solution.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess