EN
  • EN
  • DE

SY58034UMG

Part No SY58034UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 7.5GHZ 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, PECL
Output CML
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 115085-SY58034UMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58034UMG CAD Model

Description

Microchip Technology's SY58034UMG: A High-Performance, Precision Edge Detector

The SY58034UMG from Microchip Technology is a state-of-the-art, ultra-fast precision edge detector designed to deliver exceptional performance for the most demanding applications. This advanced device is part of Microchip's high-speed, low-power precision logic product family and is ideal for use in clock and data restoration, signal gating, and as a pulse generator.

Key Features:

  • High-Speed Operation: With its capability to handle data rates up to 7Gbps or clock frequencies up to 3.5GHz, the SY58034UMG is engineered to support the swift data processing needs of modern high-speed systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a supply voltage of 2.5V or 3.3V, minimizing power usage while maintaining high-speed performance.
  • Precision Edge Detection: The device's precision edge detector ensures accurate edge detection and timing, which is crucial for synchronization in high-speed communication protocols.
  • Flexible Outputs: It features differential LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, providing compatibility with a wide range of high-speed digital systems.
  • Internal Termination: On-chip input termination provides a 100 Ohm differential termination, simplifying PCB design and enhancing signal integrity.
  • Fail-Safe Input: The SY58034UMG includes a unique fail-safe input structure that prevents the device from oscillating within the differential input voltage range.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications:

The SY58034UMG is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communications and telecommunications
  • Networking equipment such as routers, switches, and base stations
  • Signal gating and clock/data restoration in high-speed digital systems
  • Automated test equipment (ATE)
  • High-frequency pulse generation

Conclusion:

Microchip Technology's SY58034UMG combines high-speed performance with precision edge detection, making it an excellent choice for engineers looking to enhance the speed and integrity of their digital systems. Its low power consumption and robust feature set ensure it can meet the needs of a wide array of high-performance applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess