EN
  • EN
  • DE

SY58017UMI

Part No SY58017UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58017
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256922-SY58017UMI
Ultra Librarian 3D Model Ultra Librarian SY58017UMI CAD Model

Description

Microchip Technology's SY58017UMI: A High-Performance CML Buffer/Translator

Introducing the SY58017UMI, a cutting-edge CML (Current Mode Logic) buffer/translator from the esteemed Microchip Technology. This precision-engineered component is designed to offer high-speed signal processing for advanced electronic applications, making it an ideal choice for a variety of demanding environments.

The SY58017UMI stands out with its impressive capability to handle high-frequency signals with minimal distortion. It operates over a wide frequency range, providing the flexibility needed in modern digital communication systems. This product is optimized for differential signaling applications, ensuring that it can effectively reduce noise and crosstalk, which are critical factors in maintaining signal integrity in high-speed data transmission.

Featuring a fail-safe input structure, the SY58017UMI guarantees a logic-high output when inputs are open, undriven, or terminated. This level of reliability is crucial for maintaining system stability and preventing data loss or errors during operation. Additionally, the device is equipped with a power-off protection that ensures outputs are in a high-impedance state when the power is down, further contributing to the overall robustness of the system it is integrated into.

With its 2.5V to 3.3V power supply range, the SY58017UMI offers designers the flexibility to use it in various power environments. Its low-voltage differential signaling (LVDS) compatibility also means it can seamlessly interface with LVDS systems, broadening its application scope.

Microchip Technology has packaged the SY58017UMI in a compact, 32-lead MLF® package that maximizes board space efficiency without compromising performance. This makes it an excellent choice for space-constrained applications where performance cannot be sacrificed.

Whether it's for telecommunications, data communications, or computing applications, the SY58017UMI from Microchip Technology delivers the speed, reliability, and versatility needed to meet the challenges of today's high-speed signal processing requirements.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess