EN
  • EN
  • DE

SY58017UMI-TR

Part No SY58017UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58017
Other Names SY58017UMI TR,SY58017UMI TR,SY58017UMITR,SY58017UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256944-SY58017UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58017UMI-TR CAD Model

Description

The SY58017UMI-TR from Microchip Technology is a high-performance, precision CML (Current Mode Logic) differential receiver/translator with a guaranteed data rate of up to 6.4Gbps or clock frequency up to 3.2GHz. It is an ideal solution for demanding applications requiring high-speed data transmission and conversion.

Key Features

  • High Data Rate: Supports data rates up to 6.4Gbps, ensuring compatibility with high-speed interfaces.
  • Ultra-Low Jitter: Designed to minimize signal distortion, the SY58017UMI-TR provides ultra-low jitter performance, which is critical for maintaining signal integrity in high-speed communications.
  • Power Supply: Operates with a single +2.5V or +3.3V power supply, providing flexibility in system design and power management.
  • Fail-Safe Input: Features a unique fail-safe input structure that ensures a known logic level when input signals are undriven or open, enhancing system reliability.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout and reduces signal degradation by minimizing trace lengths.
  • Temperature Range: The SY58017UMI-TR is specified over the full industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in a 16-pin 3mm x 3mm QFN package, it provides a compact footprint for space-constrained applications.

Applications

The SY58017UMI-TR is versatile and can be used in a variety of applications, including:

  • Backplane and cable-driven data transmission
  • Fiber optic modules and systems
  • High-speed networking equipment such as routers, switches, and hubs
  • Data storage and retrieval systems
  • Test and measurement equipment
  • Any application requiring high-speed signal processing and data conversion

This product offers designers a combination of high-speed operation, signal integrity, and reliability, making it a go-to choice for advanced communication systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess