EN
  • EN
  • DE

SY56028XRMG

Part No SY56028XRMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 4.5 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY56028
Other Names 1611-SY56028XRMG,576-3699-5,SY56028XRMG
Standard Package 180
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269864-SY56028XRMG
Ultra Librarian 3D Model Ultra Librarian SY56028XRMG CAD Model

Description

The SY56028XRMG from Microchip Technology is a high-performance, precision-engineered integrated circuit that is part of their broad portfolio of timing and synchronization solutions. This product is designed to meet the rigorous demands of complex electronic systems, providing reliable and stable signal management for a variety of applications.

Key Features

  • High-Speed Operation: The SY56028XRMG is built for high-speed applications, ensuring that electronic systems can operate with the rapid signal processing required for today's advanced technology needs.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Signal Integrity: With a focus on signal integrity, the SY56028XRMG ensures that signals are transmitted cleanly and without degradation, which is critical for high-performance computing and communications systems.
  • Robust Design: The product is engineered to withstand the challenging conditions often encountered in industrial and commercial environments, including temperature extremes and high levels of electronic noise.

Applications

The SY56028XRMG is versatile and can be used in a wide range of applications. These include:

  • Data centers and server farms where high-speed data processing is essential.
  • Telecommunications equipment, including routers and switches that require precise timing and synchronization.
  • Industrial automation systems where reliability and uptime are critical.
  • Networking and storage systems that demand high data throughput and integrity.

Technical Specifications

The SY56028XRMG boasts technical specifications that enable it to deliver superior performance:

  • Package Type: To be determined based on the specific needs of the application.
  • Operating Temperature Range: Specified by the manufacturer to ensure reliable operation under varying environmental conditions.
  • Supply Voltage: Optimized for the device's operational requirements.

For detailed technical specifications, reference the official datasheet provided by Microchip Technology.

Conclusion

The Microchip Technology SY56028XRMG is a testament to the company's commitment to providing advanced solutions for modern electronic challenges. With its high-speed operation, low power consumption, and focus on signal integrity, this product stands out as a reliable component in any high-performance system.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess