EN
  • EN
  • DE

SY55854UYI-TR

Part No SY55854UYI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QSOP / Crosspoint Switch 1 x 2:2 16-QSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series SuperLite™
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number 55854
Other Names SY55854UYI TR,SY55854UYI TR,SY55854UYITR,SY55854UYITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256916-SY55854UYI-TR
Ultra Librarian 3D Model Ultra Librarian SY55854UYI-TR CAD Model

Description

The SY55854UYI-TR from Microchip Technology is a cutting-edge, high-performance integrated circuit that has been meticulously engineered to meet the rigorous demands of modern electronic applications. This precision-engineered component is part of Microchip Technology's extensive portfolio of semiconductor solutions and is designed to provide reliability and efficiency in a compact package.

As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology ensures that the SY55854UYI-TR delivers the performance expected from a top-tier electronic component. This product is suitable for a wide range of applications, including but not limited to, telecommunications, data communications, and industrial markets.

Key Features

  • High-Speed Operation: The SY55854UYI-TR is designed for fast switching, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power draw, reducing the overall power requirements of the system it is integrated into.
  • Robust Design: Built to withstand the challenges of modern electronics, the SY55854UYI-TR offers a robust design that ensures long-term reliability and stability.
  • Compact Form Factor: The small footprint of this IC allows for a more streamlined board design, saving valuable space in compact and densely populated PCBs.
  • Easy Integration: This product is designed for straightforward implementation into various circuit designs, ensuring a seamless integration process for engineers and designers.

The SY55854UYI-TR is offered in a surface-mount package, making it suitable for automated assembly processes. It is also available in tape and reel packaging (denoted by the "TR" suffix), which facilitates efficient, high-volume manufacturing.

Microchip Technology's commitment to quality means that the SY55854UYI-TR is manufactured to the highest standards, ensuring that it meets the stringent specifications required for professional-grade electronics. Whether you are developing a sophisticated communication system or a critical industrial application, the SY55854UYI-TR is a reliable choice that will not disappoint.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess