EN
  • EN
  • DE

SY54023RMG

Part No SY54023RMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16MLF / Crosspoint Switch 1 x 2:2 16-MLF® (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY54023
Other Names 2156-SY54023RMG,MICMICSY54023RMG,576-3061
Standard Package 100
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256925-SY54023RMG
Ultra Librarian 3D Model Ultra Librarian SY54023RMG CAD Model

Description

The SY54023RMG from Microchip Technology is a state-of-the-art, high-speed, low-power precision logic gate designed for demanding applications that require fast and reliable digital signal processing. This device is part of Microchip's high-performance clock and data management product line, specifically tailored to meet the needs of advanced communication systems, data centers, and high-speed computing applications.

Key Features

  • High-Speed Performance: The SY54023RMG offers exceptional speed capabilities, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high-speed operation, this device maintains low power consumption, which is critical for energy-efficient design.
  • Precision Logic Processing: It provides precise logic level transitions, ensuring signal integrity and reducing the risk of data corruption.
  • Robust Design: The SY54023RMG is built to withstand the rigorous demands of industrial environments, offering a robust solution for critical applications.
  • Versatile Applications: Suitable for a variety of applications including networking equipment, high-speed data acquisition, and signal conditioning.

Product Specifications

The SY54023RMG operates over a wide voltage range and temperature spectrum, ensuring reliable performance under varying conditions. It comes in a compact package, allowing for seamless integration into space-constrained designs.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY54023RMG is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the SY54023RMG, including datasheets, application notes, and design tools to assist engineers in implementing the device into their projects efficiently and effectively.

For more information or to purchase the SY54023RMG, visit Microchip Technology's official website or contact an authorized distributor. With its advanced features and reliable performance, the SY54023RMG is an excellent choice for your high-speed digital logic requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess