EN
  • EN
  • DE

SY54017ARMG-TR

Part No SY54017ARMG-TR
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 1X1 16MLF / Networking Switch IC 2 Channel 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Applications Networking
Number of Channels 2
Voltage - Supply, Single (V+) 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY54017
Other Names SY54017ARMG TR,SY54017ARMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261798-SY54017ARMG-TR
Ultra Librarian 3D Model Ultra Librarian SY54017ARMG-TR CAD Model

Description

Product Overview: SY54017ARMG-TR by Microchip Technology

The SY54017ARMG-TR is a high-performance, precision monolithic voltage comparator manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This advanced component is designed for a variety of applications that require fast and reliable voltage level detection.

Encased in a compact 8-MSOP (0.118", 3.00mm Width) package, the SY54017ARMG-TR offers a combination of features that make it ideal for systems where space is at a premium and performance cannot be compromised. The device operates over a wide supply voltage range, accommodating various applications from battery-powered devices to industrial equipment.

Key Features:

  • High Speed: The SY54017ARMG-TR boasts a fast propagation delay, ensuring quick response times in critical applications where timing is essential.
  • Low Power Consumption: Designed for efficiency, this comparator minimizes power usage, making it suitable for portable and battery-operated devices.
  • Wide Voltage Range: It supports a broad range of supply voltages, providing flexibility in different circuit designs and compatibility with multiple logic levels.
  • Industrial Temperature Range: The device is operational over an extended temperature range, making it reliable in harsh environmental conditions.
  • RoHS Compliant: Adhering to environmental standards, the SY54017ARMG-TR is RoHS compliant, reducing hazardous substances in electronic devices.

Applications:

The versatility of the SY54017ARMG-TR allows it to be used in a wide array of applications, including:

  • Data communication systems
  • High-speed signal detection
  • Battery-powered and portable devices
  • Control systems
  • Threshold detectors and level shifters

Microchip Technology's commitment to quality ensures that the SY54017ARMG-TR meets the stringent requirements of modern electronic systems. Whether it's for industrial automation, consumer electronics, or communication infrastructure, this voltage comparator is engineered to deliver precision and durability.

With its combination of speed, power efficiency, and robustness, the SY54017ARMG-TR is a smart choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess