EN
  • EN
  • DE

SY10EP52VZG-TR

Part No SY10EP52VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8SOIC / Flip Flop D-Master-Slave Type Pos-Edge/Neg-Edge 1-Element 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 10EP
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 4GHz
Operating Supply Voltage -3.3 V ~ -5 V
Current - Quiescent 47mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 795916-SY10EP52VZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY10EP52
Introduction Date January 01, 2002
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY10EP52VZG-TR CAD Model

Description

Microchip Technology's SY10EP52VZG-TR: A High-Speed Differential Data Receiver

The SY10EP52VZG-TR is a cutting-edge differential data receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SY10EP52V series, which is known for its high-speed performance and reliability in critical communication applications.

Key Features:

  • High-Speed Performance: The SY10EP52VZG-TR is capable of handling data rates up to 3.2 Gbps, making it an ideal solution for high-speed data transmission requirements.
  • Differential Inputs: It features differential PECL inputs, which provide improved noise immunity and allow for longer cable runs without compromising signal integrity.
  • Output Options: The device offers a 3-state differential PECL output, which can be disabled for power savings or to allow multiple devices to share a common bus.
  • Power Supply: It operates from a single +3.3V power supply, which is conducive to modern low-voltage applications and helps in reducing overall power consumption.
  • Temperature Range: The SY10EP52VZG-TR is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Packaging: Available in a compact 8-pin SOIC package, it is suitable for space-constrained applications without sacrificing performance.

Applications:

The SY10EP52VZG-TR is versatile and can be used in various high-speed communication applications, including:

  • Data and clock distribution networks
  • Telecommunications and networking equipment
  • Automated test equipment
  • High-speed computer servers
  • Backplane and cable interfaces

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and the SY10EP52VZZG-TR is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and advanced features, the SY10EP52VZG-TR is a reliable choice for system designers looking to enhance data transmission efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess