EN
  • EN
  • DE

SY10EP52VKI-TR

Part No SY10EP52VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8MSOP / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 4 GHz
Trigger Type Positive, Negative
Voltage - Supply -3.3V ~ -5V
Current - Quiescent (Iq) 47 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number 10EP52
Other Names SY10EP52VKI TR,SY10EP52VKI TR,SY10EP52VKITR,SY10EP52VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258737-SY10EP52VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP52VKI-TR CAD Model

Description

Microchip Technology's SY10EP52VKI-TR: High-Speed Differential PECL/ECL Clock Driver

The SY10EP52VKI-TR is a versatile, high-speed differential PECL/ECL clock driver designed by Microchip Technology to meet the needs of demanding applications that require precise clock distribution and signal integrity. This component is part of Microchip's high-performance clock management portfolio, specifically engineered for use in telecommunications, data communications, and test equipment environments.

The SY10EP52VKI-TR operates over a wide frequency range, making it suitable for high-speed clock distribution systems. It is capable of handling clock frequencies well into the gigahertz range, ensuring compatibility with the latest high-speed digital systems. The differential PECL/ECL outputs provide low-skew, low-jitter clock signals that are essential for maintaining data integrity in high-speed communication links.

This device features a 2:1 differential input multiplexer that allows users to select between two clock sources, offering flexibility in system design and redundancy in critical applications. The internal design of the SY10EP52VKI-TR minimizes output transition times, further reducing signal distortion and improving overall system performance.

The SY10EP52VKI-TR is housed in a compact, surface-mount package, making it ideal for space-constrained applications. The lead (Pb)-free and RoHS-compliant packaging ensures environmental sustainability and global compliance. The device is also characterized for operation from -40°C to +85°C, providing reliable performance across a broad range of operating conditions.

Microchip Technology provides robust support for the SY10EP52VKI-TR with comprehensive technical documentation, including datasheets, application notes, and design guides. This ensures that designers can quickly integrate the device into their systems with confidence, reducing time-to-market for their products.

In summary, the SY10EP52VKI-TR from Microchip Technology is a high-performance, reliable solution for clock distribution in high-speed digital systems. Its differential PECL/ECL outputs, flexible input multiplexing, and robust operational characteristics make it an excellent choice for designers looking to optimize their clock management subsystems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess