EN
  • EN
  • DE

SY10EP31VZI-TR

Part No SY10EP31VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3.3V ~ -5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EP31
Other Names SY10EP31VZI TR,SY10EP31VZI TR,SY10EP31VZITR,SY10EP31VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258740-SY10EP31VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP31VZI-TR CAD Model

Description

Microchip Technology SY10EP31VZI-TR Logic Gate

The SY10EP31VZI-TR from Microchip Technology is a high-performance, precision edge-triggered D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is part of Microchip's EP31 series and comes in a convenient surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

With its differential PECL (Positive Emitter Coupled Logic) inputs and outputs, the SY10EP31VZI-TR provides fast signal propagation and reduced noise levels, which are essential for high-speed data communication and processing tasks. This logic gate is capable of handling clock frequencies up to 3GHz, ensuring that it can keep up with the demands of modern digital systems that require rapid data handling and synchronization.

One of the key features of the SY10EP31VZI-TR is its internal 75kΩ input pull-down resistors, which simplify the design by eliminating the need for external components to set the logic levels. Additionally, the device offers a fully differential clock path that minimizes the risk of clock skew, thus enhancing the reliability and performance of the overall system.

The SY10EP31VZI-TR operates over a wide voltage range, typically from 3.3V to 5V, providing flexibility in power supply design. Its industrial temperature range of -40°C to +85°C ensures that it can perform reliably in harsh environmental conditions, making it suitable for industrial and automotive applications where temperature extremes are common.

As a product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the SY10EP31VZI-TR benefits from the company's commitment to quality and long-term availability. This makes it an ideal choice for designers who require a dependable and consistent supply of components for their long-lifecycle products.

In summary, the SY10EP31VZI-TR is a versatile and robust D-type flip-flop that offers high-speed performance, noise immunity, and design simplicity for a broad range of digital applications. Its reliability and the support from Microchip Technology make it a smart choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess