EN
  • EN
  • DE

SY10EP31VZG

Part No SY10EP31VZG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3.3V ~ -5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EP31
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258731-SY10EP31VZG
Ultra Librarian 3D Model Ultra Librarian SY10EP31VZG CAD Model

Description

Microchip Technology's SY10EP31VZG - A High-Speed Differential Line Driver

The SY10EP31VZG is a precision-engineered differential line driver designed by Microchip Technology, a leader in the semiconductor industry. This device is part of the SY10EP series, which is renowned for its high-speed performance and reliability in demanding applications. The SY10EP31VZG is particularly well-suited for data transmission in systems that require fast signal propagation with minimal skew and signal distortion.

This differential line driver operates over a 3.3V to 5V power supply range, making it versatile for various logic level standards. Its design is optimized for low power consumption and high data rates, supporting the needs of modern high-speed digital systems. The SY10EP31VZG is capable of handling data rates up to 3.2 Gbps, ensuring efficient data transfer in time-critical applications.

The device features a pair of differential outputs that deliver excellent signal integrity, even in environments with high electrical noise. This is crucial for maintaining the fidelity of the transmitted data in complex electronic systems, such as those found in telecommunications, computing, and industrial automation.

With its differential design, the SY10EP31VZG offers enhanced common-mode noise rejection, which is essential for maintaining signal clarity over long cable runs. The device also includes an internal fail-safe biasing feature on the receiver side, which ensures a known logic level when input signals are not present, adding to the robustness of the system.

The SY10EP31VZG comes in a compact 16-pin SOIC package, which is surface-mountable and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in a wide range of environments, from industrial settings to outdoor installations.

Overall, the SY10EP31VZG from Microchip Technology is a high-performance solution for systems that demand fast, reliable data transmission. With its high-speed capabilities, low power consumption, and noise immunity, this differential line driver is an excellent choice for designers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess