EN
  • EN
  • DE

SY10EP31VKC-TR

Part No SY10EP31VKC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8MSOP / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply -3.3V ~ -5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number 10EP31
Other Names SY10EP31VKC TR,SY10EP31VKC TR,SY10EP31VKCTR,SY10EP31VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258739-SY10EP31VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP31VKC-TR CAD Model

Description

Microchip Technology's SY10EP31VKC-TR: High-Speed Differential Line Driver

The SY10EP31VKC-TR from Microchip Technology is a cutting-edge differential line driver designed for high-speed digital applications. This precision device is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family of products, which is specifically engineered to meet the demanding requirements of today's fast-paced and high-frequency environments.

Key Features

  • High-Speed Performance: The SY10EP31VKC-TR boasts a maximum frequency of 3GHz, ensuring it can handle the fastest signal rates with ease. This makes it ideal for applications such as automated test equipment, high-speed networking, and data transmission systems.
  • Differential Outputs: With differential PECL outputs, the device provides reduced electromagnetic interference (EMI) and increased noise immunity, critical in maintaining signal integrity in noisy environments.
  • Power Supply Range: It operates over a wide power supply range of 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • Temperature Range: The SY10EP31VKC-TR is designed to perform reliably across an extensive industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environmental conditions.
  • Package: Offered in a compact 8-pin SOIC package, the device is optimized for space-constrained applications while allowing for efficient heat dissipation.

Applications

The SY10EP31VKC-TR is versatile and can be used in a variety of high-speed applications, including but not limited to:

  • High-speed communication systems
  • Fiber optic networks
  • Backplane interconnects
  • Data storage and retrieval systems
  • Clock distribution networks

With its robust design and high-speed capabilities, the SY10EP31VKC-TR from Microchip Technology stands out as a reliable and efficient solution for designers looking to enhance the performance and integrity of their digital communication systems. Its combination of speed, power efficiency, and durability makes it an excellent choice for a wide range of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess