EN
  • EN
  • DE

SY10EP16VZG-TR

Part No SY10EP16VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 3.3/5V 8SOIC / Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP16
Other Names SY10EP16VZG TR,SY10EP16VZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256372-SY10EP16VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP16VZG-TR CAD Model

Description

Microchip Technology's SY10EP16VZG-TR: High-Speed Differential Receiver/Driver

The SY10EP16VZG-TR from Microchip Technology is a cutting-edge differential receiver/driver designed to meet the rigorous demands of high-speed data transmission systems. This versatile component is part of Microchip's EP16V series, which is renowned for its performance in applications requiring low skew and high-frequency operation. The SY10EP16VZG-TR is an ideal choice for use in telecommunications, data communications, and other systems that require precise timing and high data integrity.

Constructed with advanced silicon-germanium technology, the SY10EP16VZG-TR offers a blend of high-speed performance and low power consumption. It operates over a wide voltage range of 3.0V to 5.5V, ensuring compatibility with a variety of system voltages. The device is capable of handling data rates up to 3.2Gbps, making it suitable for high-speed serial communication links and clock distribution networks.

The SY10EP16VZG-TR features differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, which provide reduced noise susceptibility and improved signal integrity over single-ended signaling methods. This makes it particularly effective in environments with high electromagnetic interference (EMI). Its fully differential design allows for the reduction of even-order harmonics and minimizes cross-talk, contributing to cleaner signal transmission.

For added flexibility, the device includes an internal 75kΩ input pull-down resistors and 50Ω back-termination resistors at the outputs, which help to preserve signal integrity by matching the impedance of the transmission line. The SY10EP16VZG-TR also offers a fail-safe feature that ensures a logic high output if the inputs are left open, providing a level of safety for open input conditions.

Available in a compact 8-pin SOIC package, the SY10EP16VZG-TR is designed for ease of implementation in space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees reliable operation in challenging environmental conditions. With its impressive combination of speed, power efficiency, and robust design, the SY10EP16VZG-TR from Microchip Technology is a superior choice for designers looking to enhance the performance and reliability of their high-speed digital systems.

For more information and to view detailed specifications, please visit the Microchip Technology website or consult the SY10EP16VZG-TR datasheet.

You May Also Be Interested in

ON Semiconductor
EQUALIZER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess