EN
  • EN
  • DE

SY10EL58ZI-TR

Part No SY10EL58ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL58
Other Names SY10EL58ZI TR,SY10EL58ZI TR,SY10EL58ZITR,SY10EL58ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256974-SY10EL58ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL58ZI-TR CAD Model

Description

The SY10EL58ZI-TR from Microchip Technology is a high-performance, precision integrated circuit that is a part of Microchip's extensive range of semiconductor products. This device is specifically designed to meet the rigorous demands of high-speed digital systems, offering superior performance and reliability.

Key Features:

  • 5V Differential Line Receiver: The SY10EL58ZI-TR is a versatile 5V differential line receiver that ensures high-speed data transmission with minimal signal degradation, making it ideal for critical communication systems.
  • High-Speed Operation: Engineered for rapid signal processing, this component is capable of handling high-frequency signals, suitable for advanced digital applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EL58ZI-TR is designed to be power-efficient, thereby reducing the overall power consumption of the system it is integrated into.
  • Temperature Range: The device operates effectively over an industrial temperature range, ensuring consistent performance even under varying environmental conditions.
  • Package: It comes in a compact package which allows for efficient use of PCB space without compromising its functional attributes.

Applications:

The SY10EL58ZI-TR is ideal for a broad range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • Telecommunication infrastructure
  • Professional audio and video equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the SY10EL58ZI-TR is no exception. It is manufactured under strict quality control measures and is designed to meet stringent industry standards for performance and reliability. Customers can trust this product to deliver consistent operation over its intended lifespan.

Ordering Information:

The SY10EL58ZI-TR is available for order and can be shipped in tape and reel packaging for ease of assembly during the manufacturing process. For detailed specifications, technical support, and ordering information, customers are encouraged to contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess