EN
  • EN
  • DE

SY10EL16VEZI

Part No SY10EL16VEZI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256393-SY10EL16VEZI
Ultra Librarian 3D Model Ultra Librarian SY10EL16VEZI CAD Model

Description

The SY10EL16VEZI is a high-performance, precision differential receiver brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of the SY10EL16V series, designed to provide high-speed logic signal conditioning and processing in a range of applications, from networking to automated test equipment.

Key Features

  • Differential Receiver: The SY10EL16VEZI is capable of receiving differential signals over a broad frequency range, making it ideal for high-speed data transmission.
  • High Bandwidth: With its capability to handle bandwidths in excess of 5 GHz, it is well-suited for high-speed applications that require quick data processing and minimal signal delay.
  • Power Supply: It operates on a 5V power supply, ensuring compatibility with standard system voltages and ease of integration into existing designs.
  • Output Level: The device features PECL (Positive Emitter-Coupled Logic) levels on its outputs, providing a robust signaling environment and compatibility with other PECL logic devices.
  • Temperature Range: It is designed to operate over the full industrial temperature range, making it reliable for use in harsh environments.
  • Packaging: The SY10EL16VEZI comes in a compact, surface-mount package, which is essential for space-constrained applications.

Applications

The SY10EL16VEZI differential receiver is versatile and can be used in various high-speed data communication applications, including:

  • Data transmission systems
  • Networking equipment such as routers and switches
  • Automated test equipment (ATE)
  • Signal conditioning and processing circuits
  • High-frequency clock distribution networks

Its robust design and high-speed capabilities make it an excellent choice for engineers and designers looking to enhance their systems' performance with reliable and efficient components. The SY10EL16VEZI by Microchip Technology stands out as a critical building block for high-speed digital systems that demand precision and durability.

You May Also Be Interested in

Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess