EN
  • EN
  • DE

SY10EL16VCZG

Part No SY10EL16VCZG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC / Differential Receiver IC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names 576-3564-5
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256384-SY10EL16VCZG
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCZG CAD Model

Description

Microchip Technology's SY10EL16VCZG: High-Performance Differential Receiver

The SY10EL16VCZG from Microchip Technology is a cutting-edge differential receiver that offers a perfect blend of speed and power efficiency, designed to meet the rigorous demands of high-speed data communication systems. This device is a part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for providing rapid signal processing capabilities while maintaining signal integrity even in the most challenging environments.

Key Features:

  • High-Speed Performance: The SY10EL16VCZG operates at exceptional speeds, making it suitable for applications that require fast signal processing and minimal propagation delay.
  • Differential Design: This receiver accepts differential input signals, which enhances noise immunity and allows for the accurate transmission of data over longer distances.
  • Power Efficiency: Despite its high-speed operation, the device is designed to be power-efficient, which is crucial for minimizing heat generation and power consumption in dense electronic systems.
  • Temperature Range: It is built to perform reliably over a broad temperature range, ensuring consistent operation in various environments.
  • Package: The SY10EL16VCZG is available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications:

The versatility of the SY10EL16VCZG makes it an ideal choice for a wide array of applications, including:

  • High-speed data transmission systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Data acquisition and processing units
  • High-frequency clock distribution networks

Microchip Technology's commitment to quality and performance is evident in the SY10EL16VCZG. This differential receiver is engineered to provide reliable, high-speed performance for sophisticated electronic systems, ensuring that data is transmitted accurately and efficiently. Whether you're designing for the telecommunications industry, high-speed computing, or advanced industrial applications, the SY10EL16VCZG stands out as a robust and versatile component that can elevate the performance of your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess