Microchip Technology's SY10EL16UC: High-Speed Differential Receiver
The SY10EL16UC from Microchip Technology is a high-performance differential receiver designed for applications requiring ultra-fast data rates and minimal signal skew. As a member of Microchip's precision edge product line, this device is specifically engineered to provide excellent signal fidelity in demanding environments, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.
Constructed with advanced high-speed bipolar technology, the SY10EL16UC offers a differential input which is both internally terminated with a 100-ohm resistor to reduce component count and minimize reflections from unterminated lines. This integrated termination feature ensures that the device can deliver consistent performance while simplifying board design and enhancing signal integrity.
The SY10EL16UC boasts a maximum propagation delay of just 2.5ns and a minimum data rate of 3Gbps, which translates to rapid signal processing capabilities essential for high-speed data transfer. The device operates over a wide voltage range, from –4.2V to –5.5V, providing flexibility in various system designs and ensuring compatibility with existing and emerging technologies.
Key features of the SY10EL16UC include:
- Differential PECL inputs and outputs: This feature allows for high-speed signal processing and reduced electromagnetic interference (EMI), making the device suitable for noise-sensitive applications.
- Internal 100-ohm input termination: Offers the convenience of not requiring external resistors, thus simplifying design and improving performance.
- Operating range: The device functions efficiently within a supply voltage range of –4.2V to –5.5V, accommodating various system requirements.
- High data rate: With a minimum throughput of 3Gbps, the SY10EL16UC is capable of supporting the fastest communication protocols.
The SY10EL16UC is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures that it can operate reliably in industrial temperature ranges, from –40°C to +85°C. With its combination of speed, precision, and reliability, the SY10EL16UC is a standout choice for designers looking to enhance the performance of their high-speed digital systems.